The Sensor Connector, M12, 5 Position, Cable from the VULCON series is designed for rugged and reliable field deployment in various applications, including industrial communication, process automation, and robotics. It features a screw termination method, allowing for efficient assembly in the field. The connector is rated for IP67 performance, ensuring protection against dust and water ingress in both mated and unmated conditions. It supports a current rating of up to 4 amps and operates within a temperature range of -40°C to +85°C. This connector is suitable for environments where standard over-molded connectors may not be feasible.
M12FW / 5P / A / F / U / 6-8MM
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:4A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37-858FA05-203RBU1-ND | 46AK8996 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |