NorComp Circular Connector Assemblies 858FA05-103RAU1

Description
M12FW / 5P / A / M / U / 4-6MM
Request a Quote Datasheet
Description
M12FW / 5P / A / M / U / 4-6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FA05-103RAU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FA05-103RAU1-ND
Circular Connector Assemblies 37-858FA05-103RAU1-ND
M12FW / 5P / A / M / U / 4-6MM

M12FW / 5P / A / M / U / 4-6MM

Buy Now Datasheet
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp - 46AK8992 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
46AK8992
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp 46AK8992
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FA05-103RAU1-ND 46AK8992
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details