NorComp Circular Connector Assemblies 858FA04-203RBU1

Description
M12FW / 4P / A / F / U / 6-8MM
Request a Quote Datasheet
Description
M12FW / 4P / A / F / U / 6-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FA04-203RBU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FA04-203RBU1-ND
Circular Connector Assemblies 37-858FA04-203RBU1-ND
M12FW / 4P / A / F / U / 6-8MM

M12FW / 4P / A / F / U / 6-8MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp - 46AK8990 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp
46AK8990
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp 46AK8990
SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:4A RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FA04-203RBU1-ND 46AK8990
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details