NorComp Circular Connector Assemblies 858FA04-203RAU1

Description
M12FW / 4P / A / F / U / 4-6MM
Request a Quote
Description
M12FW / 4P / A / F / U / 4-6MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, 4 Position, Cable from the VULCON FIELD INSTALLABLE series is designed for rugged applications in industrial environments. It features a female connector with screw socket contacts, ensuring reliable connections in various settings such as process automation and robotics. The connector is rated IP67, providing protection against dust and water ingress in both mated and unmated conditions. It supports a contact rating of up to 4 amps and operates effectively within a temperature range of -40°C to +85°C. This product is suitable for engineers seeking a durable and field-installable solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, 4 Position, Cable from the VULCON FIELD INSTALLABLE series is designed for rugged applications in industrial environments. It features a female connector with screw socket contacts, ensuring reliable connections in various settings such as process automation and robotics. The connector is rated IP67, providing protection against dust and water ingress in both mated and unmated conditions. It supports a contact rating of up to 4 amps and operates effectively within a temperature range of -40°C to +85°C. This product is suitable for engineers seeking a durable and field-installable solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FA04-203RAU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FA04-203RAU1-ND
Circular Connector Assemblies 37-858FA04-203RAU1-ND
M12FW / 4P / A / F / U / 4-6MM

M12FW / 4P / A / F / U / 4-6MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp - 46AK8989 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp
46AK8989
Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp 46AK8989
SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:VULCON FIELD INSTALLABLE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 4POS, CABLE; Product Range:VULCON FIELD INSTALLABLE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FA04-203RAU1-ND 46AK8989
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details