NorComp Circular Connector Assemblies 858-XR8-103RKT4

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1901-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1901-ND
Circular Connector Assemblies NOR1901-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Norcomp - 17AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Norcomp
17AH5418
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Norcomp 17AH5418
SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site
Sensor Conn, Plug, 8Pos, M12, Cable Rohs Compliant Norcomp - 72AH9912 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Cable Rohs Compliant Norcomp
72AH9912
Sensor Conn, Plug, 8Pos, M12, Cable Rohs Compliant Norcomp 72AH9912
SENSOR CONN, PLUG, 8POS, M12, CABLE ROHS COMPLIANT: YES

SENSOR CONN, PLUG, 8POS, M12, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1901-ND 17AH5418 72AH9912
Product Name Circular Connector Assemblies Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Norcomp Sensor Conn, Plug, 8Pos, M12, Cable Rohs Compliant Norcomp
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details