NorComp Circular Connector Assemblies 858-X08-10TRLS4

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-X08-10TRLS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-X08-10TRLS4-ND
Circular Connector Assemblies 37-858-X08-10TRLS4-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp - 62AJ7452 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp
62AJ7452
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp 62AJ7452
SENSOR CONN, M12, 8POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, 8POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-X08-10TRLS4-ND 62AJ7452
Product Name Circular Connector Assemblies Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details