NorComp Circular Connector Assemblies 858-LP5-203RLS4

Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1898-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1898-ND
Circular Connector Assemblies NOR1898-ND
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, Rcpt, 5Pos, M12, Cable; Product Range Norcomp - 17AH5416 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 5Pos, M12, Cable; Product Range Norcomp
17AH5416
Sensor Conn, Rcpt, 5Pos, M12, Cable; Product Range Norcomp 17AH5416
SENSOR CONN, RCPT, 5POS, M12, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, RCPT, 5POS, M12, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1898-ND 17AH5416
Product Name Circular Connector Assemblies Sensor Conn, Rcpt, 5Pos, M12, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details