5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
SENSOR CONN, M12, 5POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37-858-LP5-10TRLS4-ND | 62AJ7448 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 5Pos, Plug, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |