NorComp Circular Connector Assemblies 858-LP5-10SRLS4

Description
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-LP5-10SRLS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-LP5-10SRLS4-ND
Circular Connector Assemblies 37-858-LP5-10SRLS4-ND
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 5Pos, Plug, Cable; Product Range Norcomp - 62AJ7447 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 5Pos, Plug, Cable; Product Range Norcomp
62AJ7447
Sensor Conn, M12, 5Pos, Plug, Cable; Product Range Norcomp 62AJ7447
SENSOR CONN, M12, 5POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, 5POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-LP5-10SRLS4-ND 62AJ7447
Product Name Circular Connector Assemblies Sensor Conn, M12, 5Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details