NorComp Circular Connector Assemblies 858-D04-20SRSS4

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-D04-20SRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-D04-20SRSS4-ND
Circular Connector Assemblies 37-858-D04-20SRSS4-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp - 62AJ7445 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp
62AJ7445
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp 62AJ7445
SENSOR CONN, M12, 4POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, 4POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-D04-20SRSS4-ND 62AJ7445
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CFB.M08.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers