NorComp Circular Connector Assemblies 858-D04-10SRSS4

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-D04-10SRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-D04-10SRSS4-ND
Circular Connector Assemblies 37-858-D04-10SRSS4-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-858-D04-10SRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-858-D04-10SRSS4-ND
Circular Connector Assemblies 5497-858-D04-10SRSS4-ND
M12 4P D-CODE MALE SS SHELL, SS

M12 4P D-CODE MALE SS SHELL, SS

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp - 62AJ7443 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp
62AJ7443
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp 62AJ7443
SENSOR CONN, M12, 4POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, 4POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-D04-10SRSS4-ND 62AJ7443
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details