NorComp Circular Connector Assemblies 858-012-103RLU4

Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1414-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1414-ND
Circular Connector Assemblies NOR1414-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, Plug, 12Pos, Cable; Product Range Norcomp - 76Y0156 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 12Pos, Cable; Product Range Norcomp
76Y0156
Sensor Conn, M12, Plug, 12Pos, Cable; Product Range Norcomp 76Y0156
SENSOR CONN, M12, PLUG, 12POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Current Rating:1.5ARoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 12POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Current Rating:1.5ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1414-ND 76Y0156
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 12Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products