8 Position Circular Connector Plug, Female Sockets Solder Cup
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1411-ND | 76Y0154 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |