NorComp Circular Connector Assemblies 858-008-203RKT1

Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1413-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1413-ND
Circular Connector Assemblies NOR1413-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Norcomp - 76Y0153 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Norcomp
76Y0153
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Norcomp 76Y0153
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1413-ND 76Y0153
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-1589061-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers