NorComp Circular Connector Assemblies 858-008-10TRSS4

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-008-10TRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-008-10TRSS4-ND
Circular Connector Assemblies 37-858-008-10TRSS4-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp - 62AJ7462 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp
62AJ7462
Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp 62AJ7462
SENSOR CONN, M12, 8POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, 8POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-008-10TRSS4-ND 62AJ7462
Product Name Circular Connector Assemblies Sensor Conn, M12, 8Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details