NorComp Circular Connector Assemblies 858-005-20TRLS4

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-005-20TRLS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-005-20TRLS4-ND
Circular Connector Assemblies 37-858-005-20TRLS4-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-858-005-20TRLS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-858-005-20TRLS4-ND
Circular Connector Assemblies 5497-858-005-20TRLS4-ND
M12 5P A-CODE FEMALE BRASS/TIN S

M12 5P A-CODE FEMALE BRASS/TIN S

Buy Now Datasheet
Sensor Conn, M12, 5Pos, Rcpt, Cable; Product Range Norcomp - 62AJ7460 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 5Pos, Rcpt, Cable; Product Range Norcomp
62AJ7460
Sensor Conn, M12, 5Pos, Rcpt, Cable; Product Range Norcomp 62AJ7460
SENSOR CONN, M12, 5POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, 5POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-005-20TRLS4-ND 62AJ7460
Product Name Circular Connector Assemblies Sensor Conn, M12, 5Pos, Rcpt, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details