NorComp Circular Connector Assemblies 858-005-203RSU4

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1408-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1408-ND
Circular Connector Assemblies NOR1408-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp - 76Y0151 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
76Y0151
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp 76Y0151
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Contact Plating:Gold RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp - 32AK3487 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
32AK3487
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp 32AK3487
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 109662546 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109662546
Connector/Terminal/Pin 109662546
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE, PRODUCT RANGE M SERIES, SENSOR CONNECTOR SIZE M12, SENSOR CONNECTOR GENDER FEMALE, NO. OF POSITIONS 5 POSITIONS, SENSOR CONTACT TYPE CRIMP SOCKET, IP / NEMA RATING IP67, CONTACT PLATING GOLD, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE, PRODUCT RANGE M SERIES, SENSOR CONNECTOR SIZE M12, SENSOR CONNECTOR GENDER FEMALE, NO. OF POSITIONS 5 POSITIONS, SENSOR CONTACT TYPE CRIMP SOCKET, IP / NEMA RATING IP67, CONTACT PLATING GOLD, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1408-ND 76Y0151 32AK3487 109662546
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Norcomp Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details