NorComp Circular Connector Assemblies 858-003-203RLS4

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1399-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1399-ND
Circular Connector Assemblies NOR1399-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Norcomp - 76Y0142 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Norcomp
76Y0142
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Norcomp 76Y0142
SENSOR CONNECTOR, M12, RCPT, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1399-ND 76Y0142
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details