EDAC, Inc. Edgeboard Connectors 857-088-400-212

Description
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-857-088-400-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-857-088-400-212-ND
Edgeboard Connectors 151-857-088-400-212-ND
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 16AK0146 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
16AK0146
Connector Edac 16AK0146
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-857-088-400-212-ND 16AK0146
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details