EDAC, Inc. Edgeboard Connectors 857-042-459-101

Description
"42 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-857-042-459-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-857-042-459-101-ND
Edgeboard Connectors 151-857-042-459-101-ND
"42 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"42 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 15AK6164 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
15AK6164
Connector Edac 15AK6164
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-857-042-459-101-ND 15AK6164
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Screw Connectors - 36-7691-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details