EDAC, Inc. Edgeboard Connectors 857-016-445-104

Description
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-857-016-445-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-857-016-445-104-ND
Edgeboard Connectors 151-857-016-445-104-ND
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 14AK9005 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
14AK9005
Connector Edac 14AK9005
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-857-016-445-104-ND 14AK9005
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103968-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-137LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details