NorComp Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 855-005-203R004

Description
M8 5 POSITION FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet
Description
M8 5 POSITION FEMALE PANEL MOUNT SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 855-005-203R004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
855-005-203R004
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 855-005-203R004
M8 5 POSITION FEMALE PANEL MOUNT SOLDER CUP

M8 5 POSITION FEMALE PANEL MOUNT SOLDER CUP

Buy Now
Circular Connector Assemblies - NOR1395-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1395-ND
Circular Connector Assemblies NOR1395-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 5Pos, Panel; Product Range Norcomp - 76Y0139 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 5Pos, Panel; Product Range Norcomp
76Y0139
Sensor Connector, M8, Rcpt, 5Pos, Panel; Product Range Norcomp 76Y0139
SENSOR CONNECTOR, M8, RCPT, 5POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Gender:ReceptacleRoH S Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 5POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855-005-203R004 NOR1395-ND 76Y0139
Product Name Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Assemblies Sensor Connector, M8, Rcpt, 5Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-2120958-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
4 suppliers