NorComp Circular Connector Assemblies 855-005-103R001

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1394-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1394-ND
Circular Connector Assemblies NOR1394-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 855-005-103R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
855-005-103R001
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 855-005-103R001
M8 5 POSITION MALE PANEL MOUNT SOLDER CUP

M8 5 POSITION MALE PANEL MOUNT SOLDER CUP

Buy Now
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp - 76Y0138 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp
76Y0138
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp 76Y0138
SENSOR CONNECTOR, M8, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp - 32AK3473 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp
32AK3473
Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp 32AK3473
SENSOR CONNECTOR, M8, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1394-ND 855-005-103R001 76Y0138
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Connector, M8, Plug, 5Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details