NorComp Circular Connector Assemblies 855-003-203R004

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1391-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1391-ND
Circular Connector Assemblies NOR1391-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp - 76Y0135 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp
76Y0135
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp 76Y0135
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:3ARoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:3ARoHS Compliant: Yes

Supplier's Site
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp - 32AK3470 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp
32AK3470
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp 32AK3470
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1391-ND 76Y0135 32AK3470
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details