NorComp Circular Connector Assemblies 854-005-203RLS1

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1389-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1389-ND
Circular Connector Assemblies NOR1389-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 5Pos, Cable; Product Range Norcomp - 76Y0131 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 5Pos, Cable; Product Range Norcomp
76Y0131
Sensor Connector, M8, Rcpt, 5Pos, Cable; Product Range Norcomp 76Y0131
SENSOR CONNECTOR, M8, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1389-ND 76Y0131
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKC.M26.GLNV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details