4 Position Circular Connector Plug, Female Sockets Solder Cup
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:3ARoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1387-ND | 76Y0129 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |