NorComp Circular Connector Assemblies 854-003-103RLS4

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1384-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1384-ND
Circular Connector Assemblies NOR1384-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Norcomp - 76Y0126 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Norcomp
76Y0126
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Norcomp 76Y0126
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1384-ND 76Y0126
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data