2 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, M5, PLUG, 2POS, PANEL; Product Range:M Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M5, PLUG, 2POS, PANEL; Product Range:M Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:2Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1370-ND | 76Y0114 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M5, Plug, 2Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 60 volts |