NorComp Circular Connector Assemblies 851-004-203R001

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1369-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1369-ND
Circular Connector Assemblies NOR1369-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Rcpt, 4Pos, Panel; Product Range Norcomp - 76Y0113 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Rcpt, 4Pos, Panel; Product Range Norcomp
76Y0113
Sensor Connector, M5, Rcpt, 4Pos, Panel; Product Range Norcomp 76Y0113
SENSOR CONNECTOR, M5, RCPT, 4POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

SENSOR CONNECTOR, M5, RCPT, 4POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1369-ND 76Y0113
Product Name Circular Connector Assemblies Sensor Connector, M5, Rcpt, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details