NorComp Circular Connector Assemblies 851-002-203R001

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1365-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1365-ND
Circular Connector Assemblies NOR1365-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Rcpt, 2Pos, Panel; Product Range Norcomp - 76Y0109 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Rcpt, 2Pos, Panel; Product Range Norcomp
76Y0109
Sensor Connector, M5, Rcpt, 2Pos, Panel; Product Range Norcomp 76Y0109
SENSOR CONNECTOR, M5, RCPT, 2POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M5, RCPT, 2POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1365-ND 76Y0109
Product Name Circular Connector Assemblies Sensor Connector, M5, Rcpt, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details