NorComp Circular Connector Assemblies 851-002-103R001

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1364-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1364-ND
Circular Connector Assemblies NOR1364-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Plug, 2Pos, Panel; Product Range Norcomp - 76Y0108 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Plug, 2Pos, Panel; Product Range Norcomp
76Y0108
Sensor Connector, M5, Plug, 2Pos, Panel; Product Range Norcomp 76Y0108
SENSOR CONNECTOR, M5, PLUG, 2POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M5, PLUG, 2POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1364-ND 76Y0108
Product Name Circular Connector Assemblies Sensor Connector, M5, Plug, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details