NorComp Circular Connector Assemblies 850-004-203RLU1

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1363-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1363-ND
Circular Connector Assemblies NOR1363-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Rcpt, 4Pos, Cable; Product Range Norcomp - 76Y0105 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Rcpt, 4Pos, Cable; Product Range Norcomp
76Y0105
Sensor Connector, M5, Rcpt, 4Pos, Cable; Product Range Norcomp 76Y0105
SENSOR CONNECTOR, M5, RCPT, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

SENSOR CONNECTOR, M5, RCPT, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1363-ND 76Y0105
Product Name Circular Connector Assemblies Sensor Connector, M5, Rcpt, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details