NorComp Circular Connector Assemblies 850-003-203RLU1

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1361-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1361-ND
Circular Connector Assemblies NOR1361-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Rcpt, 3Pos, Cable; Product Range Norcomp - 76Y0103 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Rcpt, 3Pos, Cable; Product Range Norcomp
76Y0103
Sensor Connector, M5, Rcpt, 3Pos, Cable; Product Range Norcomp 76Y0103
SENSOR CONNECTOR, M5, RCPT, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

SENSOR CONNECTOR, M5, RCPT, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Current Rating:1ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1361-ND 76Y0103
Product Name Circular Connector Assemblies Sensor Connector, M5, Rcpt, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details