EDAC, Inc. Edgeboard Connectors 846-100-500-804

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-100-500-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-100-500-804-ND
Edgeboard Connectors 151-846-100-500-804-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK6497 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK6497
Connector Rohs Compliant Edac 14AK6497
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-100-500-804-ND 14AK6497
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114655-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Polarized Nano Connectors - COTS - A79613-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 1633-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End, Pin
View Details
2 suppliers