EDAC, Inc. Edgeboard Connectors 846-084-556-808

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-084-556-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-084-556-808-ND
Edgeboard Connectors 151-846-084-556-808-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK4137 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK4137
Connector Rohs Compliant Edac 14AK4137
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-084-556-808-ND 14AK4137
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26388-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-005PGSALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details