EDAC, Inc. Edgeboard Connectors 846-080-559-803

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-080-559-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-080-559-803-ND
Edgeboard Connectors 151-846-080-559-803-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK3848 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK3848
Connector Rohs Compliant Edac 14AK3848
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-080-559-803-ND 14AK3848
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
2 suppliers
Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details