EDAC, Inc. Edgeboard Connectors 846-066-556-807

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-066-556-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-066-556-807-ND
Edgeboard Connectors 151-846-066-556-807-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK2732 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK2732
Connector Rohs Compliant Edac 14AK2732
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-066-556-807-ND 14AK2732
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Header - 102202-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
3 suppliers
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98022-100-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details