EDAC, Inc. Edgeboard Connectors 846-062-522-808

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-062-522-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-062-522-808-ND
Edgeboard Connectors 151-846-062-522-808-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK2356 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK2356
Connector Rohs Compliant Edac 14AK2356
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-062-522-808-ND 14AK2356
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers