EDAC, Inc. Edgeboard Connectors 846-052-559-202

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-052-559-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-052-559-202-ND
Edgeboard Connectors 151-846-052-559-202-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK1657 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK1657
Connector Rohs Compliant Edac 14AK1657
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-052-559-202-ND 14AK1657
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
Headers, Male Pins - A26817-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details