EDAC, Inc. Edgeboard Connectors 846-047-540-604

Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-047-540-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-047-540-604-ND
Edgeboard Connectors 151-846-047-540-604-ND
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK0820 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK0820
Connector Rohs Compliant Edac 14AK0820
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-047-540-604-ND 14AK0820
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 1287-STR - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Through Hole
Coupling Standard
View Details
3 suppliers