EDAC, Inc. Edgeboard Connectors 846-046-540-103

Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-046-540-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-046-540-103-ND
Edgeboard Connectors 151-846-046-540-103-ND
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK0605 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK0605
Connector Rohs Compliant Edac 14AK0605
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-046-540-103-ND 14AK0605
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers