EDAC, Inc. Edgeboard Connectors 846-044-540-104

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-044-540-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-044-540-104-ND
Edgeboard Connectors 151-846-044-540-104-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK0216 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK0216
Connector Rohs Compliant Edac 14AK0216
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-044-540-104-ND 14AK0216
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99089-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details