EDAC, Inc. Edgeboard Connectors 846-042-500-101

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-042-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-042-500-101-ND
Edgeboard Connectors 151-846-042-500-101-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK9692 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK9692
Connector Rohs Compliant Edac 13AK9692
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-042-500-101-ND 13AK9692
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Male Pins - A28527-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 3 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details