EDAC, Inc. Edgeboard Connectors 846-037-558-607

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-037-558-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-037-558-607-ND
Edgeboard Connectors 151-846-037-558-607-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK8896 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK8896
Connector Rohs Compliant Edac 13AK8896
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-037-558-607-ND 13AK8896
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details