EDAC, Inc. Edgeboard Connectors 846-037-540-101

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-037-540-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-037-540-101-ND
Edgeboard Connectors 151-846-037-540-101-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK8860 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK8860
Connector Rohs Compliant Edac 13AK8860
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-037-540-101-ND 13AK8860
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers
Headers, Male Pins - 104344-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details