EDAC, Inc. Edgeboard Connectors 846-036-555-208

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-036-555-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-036-555-208-ND
Edgeboard Connectors 151-846-036-555-208-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK8709 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK8709
Connector Rohs Compliant Edac 13AK8709
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-036-555-208-ND 13AK8709
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10201602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
2 suppliers
Headers, Male Pins - A26634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details