EDAC, Inc. Edgeboard Connectors 846-034-520-603

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-034-520-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-034-520-603-ND
Edgeboard Connectors 151-846-034-520-603-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK8173 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK8173
Connector Rohs Compliant Edac 13AK8173
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-034-520-603-ND 13AK8173
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPS Series Strip Connectors - Single Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Box Header
Termination Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10301611A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details