EDAC, Inc. Edgeboard Connectors 846-032-522-103

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-032-522-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-032-522-103-ND
Edgeboard Connectors 151-846-032-522-103-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK7822 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK7822
Connector Rohs Compliant Edac 13AK7822
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-032-522-103-ND 13AK7822
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details