EDAC, Inc. Edgeboard Connectors 846-030-558-603

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-030-558-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-030-558-603-ND
Edgeboard Connectors 151-846-030-558-603-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK7575 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK7575
Connector Rohs Compliant Edac 13AK7575
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-030-558-603-ND 13AK7575
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79113-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details