EDAC, Inc. Edgeboard Connectors 846-028-522-803

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-028-522-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-028-522-803-ND
Edgeboard Connectors 151-846-028-522-803-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK7061 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK7061
Connector Rohs Compliant Edac 13AK7061
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-028-522-803-ND 13AK7061
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details